Philips logo

Philips Lumea Essential BRI863/00 IPL - Hair removal device

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186950
Info modified on:
26 Jul 2024, 09:23:19
End of life date:
01 Feb 2019
Philips BRI863/00 user manual (2.9 MB)
Other PDF (1.3 MB)
Eco passport (126 KB)
Retail Leaflet (566 KB)
Other PDF (8.8 KB)
Short summary description Philips Lumea Essential BRI863/00 IPL - Hair removal device:

Philips Lumea Essential BRI863/00 IPL - Hair removal device, Lilac, White, 4 J/cm², 5 min, 1 min, 1 min, 1 min

Long summary description Philips Lumea Essential BRI863/00 IPL - Hair removal device:

Philips Lumea Essential BRI863/00 IPL - Hair removal device. Product colour: Lilac, White, Light fluence (max): 4 J/cm², Full leg treatment time: 5 min. Power source: AC, AC input voltage: 100-240 V

Reasons to buy
3D tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.