Philips Lumea Essential BRI861/80, Intense pulsed light (IPL), 4 J/cm², Chest, Front thigh, Inner upper arms, Outer thigh, Outer upper arms, 530 nm, Chin, Upper lip, 1.8 J/cm²
Philips Lumea Essential BRI861/80. Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 4 J/cm², Body areas: Chest, Front thigh, Inner upper arms, Outer thigh, Outer upper arms. Power source: AC, AC input voltage: 100-240 V