Philips logo

Philips Lumea Essential BRI861/00 IPL - Hair removal device

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
345394
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
02 May 2020
Philips BRI861/00 user manual (2.9 MB)
Eco passport (126 KB)
Other PDF (1.3 MB)
Retail Leaflet (565 KB)
Other PDF (8.4 KB)
Short summary description Philips Lumea Essential BRI861/00 IPL - Hair removal device:

Philips Lumea Essential BRI861/00 IPL - Hair removal device, Pink, White, Intense pulsed light (IPL), 4 J/cm², 8 min, 1.5 min, 1.5 min

Long summary description Philips Lumea Essential BRI861/00 IPL - Hair removal device:

Philips Lumea Essential BRI861/00 IPL - Hair removal device. Product colour: Pink, White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 4 J/cm². Power source: AC, Power: 60 W, AC input voltage: 100-240 V

Reasons to buy
3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.