Philips Satinelle Advanced BRE631/00, Violet, White, 1 tweezers, 17 discs, 3 cm, 15 /5,4 W, Built-in
Philips Satinelle Advanced BRE631/00. Product colour: Violet, White, Number of tweezers: 1 tweezers, Number of discs: 17 discs. AC input voltage: 15 /5,4 W, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Handle(s) features: Ergonomic