Philips logo

Philips wireless multiroom speaker BM5C/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86196
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips wireless multiroom speaker BM5C/10:

Philips wireless multiroom speaker BM5C/10, 2.0 channels, 5.72 cm, 6.35 cm, Wireless, Stereo portable speaker, Sand

Long summary description Philips wireless multiroom speaker BM5C/10:

Philips wireless multiroom speaker BM5C/10. Audio output channels: 2.0 channels, Driver diameter: 5.72 cm, Subwoofer driver diameter: 6.35 cm. Connectivity technology: Wireless. Product type: Stereo portable speaker, Product colour: Sand, Product design: Cube. Recommended usage: Universal, Mobile operating systems supported: Android, iOS. Amplifier: Built-in

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.