Philips logo

Philips StraightCare BHS675/00 Vivid Ends straightener

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196041
Info modified on:
28 Jul 2025, 05:06:08
Philips BHS675/00 user manual (1.7 MB)
Retail Leaflet (394 KB)
Short summary description Philips StraightCare BHS675/00 Vivid Ends straightener:

Philips StraightCare BHS675/00 Vivid Ends straightener, Straightening iron, Warm, 230 °C, High-performance, 30 s, Black

Long summary description Philips StraightCare BHS675/00 Vivid Ends straightener:

Philips StraightCare BHS675/00 Vivid Ends straightener. Type: Straightening iron, Technology: Warm, Temperature (max): 230 °C. Product colour: Black, Hanging type: Hanging loop. Cord length: 1.8 m, Auto power off after: 30 min. AC input voltage: 110-240 V. Board size (W x D): 25 x 105 mm

Reasons to buy
3D tour
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.