Philips logo

Philips 5000 series BHS530 Straightening iron Warm Black, Purple 1.8 m

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59769
Info modified on:
04 Jun 2025, 02:02:52
Short summary description Philips 5000 series BHS530 Straightening iron Warm Black, Purple 1.8 m:

Philips 5000 series BHS530, Straightening iron, Warm, 120 °C, 230 °C, 30 s, Black, Purple

Long summary description Philips 5000 series BHS530 Straightening iron Warm Black, Purple 1.8 m:

Philips 5000 series BHS530. Type: Straightening iron, Technology: Warm, Temperature (min): 120 °C. Product colour: Black, Purple, Hanging type: Hanging ring. Cord length: 1.8 m, Auto power off after: 30 min. Power source: AC, AC input voltage: 110-240 V. Plate width: 2.5 cm, Plate depth: 10.5 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.