Philips logo

Philips BHS380/90 hair styling tool Straightening iron Warm Black, Pink 1.8 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40589
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips BHS380/90 hair styling tool Straightening iron Warm Black, Pink 1.8 m:

Philips BHS380/90, Straightening iron, Warm, 210 °C, PTC ceramic heater, 60 s, Black, Pink

Long summary description Philips BHS380/90 hair styling tool Straightening iron Warm Black, Pink 1.8 m:

Philips BHS380/90. Type: Straightening iron, Technology: Warm, Temperature (max): 210 °C. Product colour: Black, Pink, Plate material: Ceramic. Cord length: 1.8 m. AC input voltage: 110-240 V. Plate width: 2.7 cm, Plate depth: 10 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.