Philips 3000 series BHD341/10 Hair Dryer, DC, Lilac, Hanging ring, 1.8 m, 2100 W, 220 - 240 V
Philips 3000 series BHD341/10 Hair Dryer. Motor type: DC. Product colour: Lilac, Hanging type: Hanging ring, Cord length: 1.8 m. Power: 2100 W, AC input voltage: 220 - 240 V. Concentrator nozzle height: 1.4 cm