Philips logo

Philips DryCare BHD177/00 hair dryer 2300 W Black, Violet

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113543
Info modified on:
31 Jan 2025, 04:02:18
Short summary description Philips DryCare BHD177/00 hair dryer 2300 W Black, Violet:

Philips DryCare BHD177/00, 30 m/s, Black, Violet, Hanging loop, 2 m, 2300 W, 110-240 V

Long summary description Philips DryCare BHD177/00 hair dryer 2300 W Black, Violet:

Philips DryCare BHD177/00. Air speed: 30 m/s. Product colour: Black, Violet, Hanging type: Hanging loop, Cord length: 2 m. Power: 2300 W, AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.