Philips 7000 series Bodygroom 7000 BG7025/13 Showerproof body hair shaver and trimmer, Wet & Dry, Self-sharpening blade, Oil-free maintenance, AC/Battery, Black
Philips 7000 series Bodygroom 7000 BG7025/13 Showerproof body hair shaver and trimmer. Product colour: Black, Minimum hair length: 3 mm, Maximum hair length: 1.1 cm. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 80 min