Philips logo

Philips BODYGROOM Series 3000 BG3015/15 Showerproof groin and body trimmer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
363009
Info modified on:
01 May 2025, 03:24:17
Philips BG3015/15 user manual (2.7 MB)
Short summary description Philips BODYGROOM Series 3000 BG3015/15 Showerproof groin and body trimmer:

Philips BODYGROOM Series 3000 BG3015/15 Showerproof groin and body trimmer, Wet & Dry, Oil-free maintenance, Battery, Black, Blue

Long summary description Philips BODYGROOM Series 3000 BG3015/15 Showerproof groin and body trimmer:

Philips BODYGROOM Series 3000 BG3015/15 Showerproof groin and body trimmer. Product colour: Black, Blue, Cutter width: 3.2 cm, Minimum hair length: 3 mm. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery

Reasons to buy
3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.