Philips logo

Philips Fidelio 9000 series Blu-ray Disc player BDP9700/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172032
Info modified on:
01 Apr 2025, 13:23:00
Short summary description Philips Fidelio 9000 series Blu-ray Disc player BDP9700/12:

Philips Fidelio 9000 series Blu-ray Disc player BDP9700/12, Full HD, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/150MHz, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio, 5.1 channels

Long summary description Philips Fidelio 9000 series Blu-ray Disc player BDP9700/12:

Philips Fidelio 9000 series Blu-ray Disc player BDP9700/12. HD type: Full HD, Supported video modes: 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio, Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 120 dB. Video formats supported: H.264, MPEG1, MPEG2, MPEG4, WMV, WMV9, XVID, Audio formats supported: AAC, FLAC, MP3, OGG, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Reasons to buy
3D tour
Video
Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.