Philips logo

Philips 9000 series Blu-ray Disc player BDP9500/93

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63933
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 9000 series Blu-ray Disc player BDP9500/93:

Philips 9000 series Blu-ray Disc player BDP9500/93, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/150MHz, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, 7.1 channels

Long summary description Philips 9000 series Blu-ray Disc player BDP9500/93:

Philips 9000 series Blu-ray Disc player BDP9500/93. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 120 dB. Video formats supported: AVCHD, H.264, MKV, MPEG2, VC-1, WMV, XVID, Audio formats supported: AAC, MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 25 W

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.