Philips 7000 series BDP7500S2/93, 105 dB, 100 dB, JPEG, 0.25 W, 435 mm, 245 mm
Philips 7000 series BDP7500S2/93. Signal-to-Noise Ratio (SNR): 105 dB, Dynamic range (1kHz): 100 dB. Image formats supported: JPEG. Power consumption (standby): 0.25 W. Width: 435 mm, Depth: 245 mm, Height: 55.7 mm. Package width: 509 mm, Package depth: 285 mm, Package height: 118 mm