Philips logo

Philips Blu-ray Disc player BDP7300/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96473
Info modified on:
14 Mar 2024, 18:24:07
Short summary description Philips Blu-ray Disc player BDP7300/12:

Philips Blu-ray Disc player BDP7300/12, Full HD, 1080p, 720p, 4:3, 16:9, 12-bit/150MHz, DTS, DTS-HD, Dolby Digital, Dolby TrueHD, 7.1 channels

Long summary description Philips Blu-ray Disc player BDP7300/12:

Philips Blu-ray Disc player BDP7300/12. HD type: Full HD, Supported video modes: 1080p, 720p, Aspect ratio: 4:3, 16:9. Audio decoders: DTS, DTS-HD, Dolby Digital, Dolby TrueHD, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 120 dB. Video formats supported: H.264, MPEG2, VC-1, WMV, Audio formats supported: MP3, PCM, Image formats supported: JPG. Playback disc formats: Blu-Ray video, CD video, DVD-Video, Playback disc types: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: CD, DVD. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 32 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.