Philips BDP7200 Blu-ray Disc player, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 12-bit/150MHz, DTS, Dolby Digital, 120 dB
Philips BDP7200 Blu-ray Disc player. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9. Audio decoders: DTS, Dolby Digital, Signal-to-Noise Ratio (SNR): 120 dB, Dynamic range (1kHz): 100 dB. Video formats supported: H.264, MPEG2, VC-1, Audio formats supported: MP3, PCM, Image formats supported: JPG. Playback disc formats: DVD-Video, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 120 V, AC input frequency: 60 Hz, Power consumption (typical): 29 W