Philips 5000 series BDP5100/12, AAC, MP3, PCM, WMA, 25 W, 0.5 W, 3 kg, 500 mm, 285 mm
Philips 5000 series BDP5100/12. Audio formats supported: AAC, MP3, PCM, WMA. Power consumption (typical): 25 W, Power consumption (standby): 0.5 W. Weight: 3 kg. Package width: 500 mm, Package depth: 285 mm, Package height: 125 mm. Power requirements: 220-240 V, 50/60 Hz, Dimensions (WxDxH): 435 x 227 x 60 mm, Playback formats: BD Video, BD-ROM, BD-R/RE 2.0, DVD, DVD-Video, DVD+R/+RW, DVD-R/-RW, Video CD/SVCD, CD-R/CD-RW,...