Philips 3000 series Blu-ray Disc player BDP3100/98, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148MHz, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 7.1 channels
Philips 3000 series Blu-ray Disc player BDP3100/98. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 105 dB. Video formats supported: H.264, MPEG2, VC-1, WMV, XVID, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 0.5 W