Philips logo

Philips Blu-ray Disc player BDP3000/98

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81705
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Blu-ray Disc player BDP3000/98:

Philips Blu-ray Disc player BDP3000/98, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 12-bit/150MHz, Dolby Digital, Dolby TrueHD, DTS, DTS 2.0, 7.1 channels

Long summary description Philips Blu-ray Disc player BDP3000/98:

Philips Blu-ray Disc player BDP3000/98. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9. Audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS 2.0, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 105 dB. Video formats supported: H.264, MPEG2, VC-1, WMV, XVID, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 0.5 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.