Philips logo

Philips Blu-ray Disc/ DVD player BDP2900/F7

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72227
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Blu-ray Disc/ DVD player BDP2900/F7:

Philips Blu-ray Disc/ DVD player BDP2900/F7, Full HD, 1080p, 720p, 16:9, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, DTS-HD, DTS-HD Master Audio, AVI, DIVX, H.264, MPEG1, MPEG2, MPEG4, XVID, AAC, MP3, PCM, WAV, WMA

Long summary description Philips Blu-ray Disc/ DVD player BDP2900/F7:

Philips Blu-ray Disc/ DVD player BDP2900/F7. HD type: Full HD, Supported video modes: 1080p, 720p, Aspect ratio: 16:9. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, DTS-HD, DTS-HD Master Audio. Video formats supported: AVI, DIVX, H.264, MPEG1, MPEG2, MPEG4, XVID, Audio formats supported: AAC, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.