Philips logo

Philips Blu-ray Disc/ DVD player BDP2600/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80274
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Blu-ray Disc/ DVD player BDP2600/12:

Philips Blu-ray Disc/ DVD player BDP2600/12, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 7.1 channels, DIVX, H.264, MKV, MPEG2, MPEG4, VC-1, XVID

Long summary description Philips Blu-ray Disc/ DVD player BDP2600/12:

Philips Blu-ray Disc/ DVD player BDP2600/12. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 7.1 channels. Video formats supported: DIVX, H.264, MKV, MPEG2, MPEG4, VC-1, XVID, Audio formats supported: AAC, MP3, PCM, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 230 V, AC input frequency: 50 Hz, Power consumption (typical): 25 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.