Philips logo

Philips Blu-ray Disc/ DVD player BDP2180/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153478
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Blu-ray Disc/ DVD player BDP2180/12:

Philips Blu-ray Disc/ DVD player BDP2180/12, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, 5.1 channels, AVI, M2TS, MKV, MP4, MPEG, MPG

Long summary description Philips Blu-ray Disc/ DVD player BDP2180/12:

Philips Blu-ray Disc/ DVD player BDP2180/12. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, Audio output channels: 5.1 channels. Video formats supported: AVI, M2TS, MKV, MP4, MPEG, MPG, Audio formats supported: AAC, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 230 V, AC input frequency: 50 Hz, Power consumption (typical): 11 W

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.