Philips BDP1200/96, Full HD, 1080p, 16:9, 21:9, DTS 2.0, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, SVCD, VCD, BD, CD, CD-DA, DVD
Philips BDP1200/96. HD type: Full HD, Supported video modes: 1080p, Aspect ratio: 16:9, 21:9. Audio decoders: DTS 2.0, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD. Playback disc formats: SVCD, VCD, Disc types supported: BD, CD, CD-DA, DVD. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W. Width: 310 mm, Depth: 203 mm, Height: 44 mm