Philips Brilliance BDM4065UC/27, 100.5 cm (39.6"), 3840 x 2160 pixels, 4K Ultra HD, LED, 8.5 ms, Black
Philips Brilliance BDM4065UC/27. Display diagonal: 100.5 cm (39.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 8.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black