Philips Brilliance 4K Ultra HD LCD display with MultiView BDM4037UW/27, 101.6 cm (40"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Silver, White
Philips Brilliance 4K Ultra HD LCD display with MultiView BDM4037UW/27. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LCD. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Silver, White