Philips logo

Philips Brilliance BDM4037FW/93 LED display 101.6 cm (40") 1920 x 1080 pixels Full HD White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22748
Info modified on:
31 May 2024, 09:35:43
Short summary description Philips Brilliance BDM4037FW/93 LED display 101.6 cm (40") 1920 x 1080 pixels Full HD White:

Philips Brilliance BDM4037FW/93, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, White

Long summary description Philips Brilliance BDM4037FW/93 LED display 101.6 cm (40") 1920 x 1080 pixels Full HD White:

Philips Brilliance BDM4037FW/93. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.