Philips logo

Philips BDM Line UltraWide LCD Display with MultiView BDM3470UP/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217876
Info modified on:
30 Dec 2024, 17:24:05
Short summary description Philips BDM Line UltraWide LCD Display with MultiView BDM3470UP/00:

Philips BDM Line UltraWide LCD Display with MultiView BDM3470UP/00, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 5 ms, Black

Long summary description Philips BDM Line UltraWide LCD Display with MultiView BDM3470UP/00:

Philips BDM Line UltraWide LCD Display with MultiView BDM3470UP/00. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.