Philips logo

Philips Brilliance 4K Ultra HD LCD display with MultiView BDM3275UP/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110159
Info modified on:
30 Dec 2024, 17:24:05
Philips BDM3275UP/00 user manual (5.7 MB)
Product Brochure/Datasheet (843 KB)
Important Information Manual (3.6 MB)
Quick start Guide (2.7 MB)
Retail Trade Leaflet (248 KB)
EU Energy Label (209 KB)
Short summary description Philips Brilliance 4K Ultra HD LCD display with MultiView BDM3275UP/00:

Philips Brilliance 4K Ultra HD LCD display with MultiView BDM3275UP/00, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 12 ms, Black

Long summary description Philips Brilliance 4K Ultra HD LCD display with MultiView BDM3275UP/00:

Philips Brilliance 4K Ultra HD LCD display with MultiView BDM3275UP/00. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.