Philips logo

Philips Brilliance LED-backlit LCD Display with Multiview BDM3270QP/75

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108475
Info modified on:
30 Dec 2024, 17:24:05
Product Brochure/Datasheet (943 KB)
Philips BDM3270QP/75 user manual (5.2 MB)
Important Information Manual (3.6 MB)
Quick start Guide (2.7 MB)
Short summary description Philips Brilliance LED-backlit LCD Display with Multiview BDM3270QP/75:

Philips Brilliance LED-backlit LCD Display with Multiview BDM3270QP/75, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 12 ms, Black

Long summary description Philips Brilliance LED-backlit LCD Display with Multiview BDM3270QP/75:

Philips Brilliance LED-backlit LCD Display with Multiview BDM3270QP/75. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.