Philips logo

Philips Signage Solutions Q-Line Display BDL5530QL/00

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168858
Info modified on:
27 May 2024, 12:21:17
Philips BDL5530QL/00 user manual (21 MB)
Product Brochure/Datasheet (483 KB)
Retail Trade Leaflet (138 KB)
Short summary description Philips Signage Solutions Q-Line Display BDL5530QL/00:

Philips Signage Solutions Q-Line Display BDL5530QL/00, Digital signage flat panel, 138.7 cm (54.6"), LED, 1920 x 1080 pixels

Long summary description Philips Signage Solutions Q-Line Display BDL5530QL/00:

Philips Signage Solutions Q-Line Display BDL5530QL/00. Product design: Digital signage flat panel. Display diagonal: 138.7 cm (54.6"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.