Philips logo

Philips Fidelio Soundbar 7.1.2 with wireless subwoofer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211158
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Philips Fidelio Soundbar 7.1.2 with wireless subwoofer:

Philips Fidelio Soundbar 7.1.2 with wireless subwoofer, 7.1.2 channels, 450 W, DTS, DTS 96/24, DTS Digital Surround, DTS-ES, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos,..., 888 W, 450 W, Active subwoofer

Long summary description Philips Fidelio Soundbar 7.1.2 with wireless subwoofer:

Philips Fidelio Soundbar 7.1.2 with wireless subwoofer. Audio output channels: 7.1.2 channels, RMS rated power: 450 W, Audio decoders: DTS, DTS 96/24, DTS Digital Surround, DTS-ES, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos,.... Soundbar speaker RMS power: 450 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Woofer diameter (subwoofer): 20.3 cm (8"). Product colour: Black, High Dynamic Range (HDR) technology: Dolby Vision, High Dynamic Range 10 (HDR10), High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, FLAC, LPCM, M4A, MP3, SBC, WAV. Connectivity technology: Wired & Wireless, HDCP version: 1.4/2.3

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.