Philips logo

Philips Fidelio SoundBar B5/37 soundbar speaker Black 210 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51773
Info modified on:
14 Mar 2024, 18:02:01
Short summary description Philips Fidelio SoundBar B5/37 soundbar speaker Black 210 W:

Philips Fidelio SoundBar B5/37, 210 W, DTS Digital Surround, Dolby Digital 5.1, 120 W, Wireless, 90 W, 20 - 150 Hz

Long summary description Philips Fidelio SoundBar B5/37 soundbar speaker Black 210 W:

Philips Fidelio SoundBar B5/37. RMS rated power: 210 W, Audio decoders: DTS Digital Surround, Dolby Digital 5.1. Soundbar speaker RMS power: 120 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 90 W, Subwoofer frequency range: 20 - 150 Hz. Product colour: Black. Connectivity technology: Wired & Wireless

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.