Philips logo

Philips Fidelio SoundBar Soundbar speaker B5/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179051
Info modified on:
14 Mar 2024, 18:02:01
Short summary description Philips Fidelio SoundBar Soundbar speaker B5/12:

Philips Fidelio SoundBar Soundbar speaker B5/12, 4.1 channels, 210 W, Dolby Digital 5.1, DTS Digital Surround, 120 W, 7.62 cm (3"), Wireless

Long summary description Philips Fidelio SoundBar Soundbar speaker B5/12:

Philips Fidelio SoundBar Soundbar speaker B5/12. Audio output channels: 4.1 channels, RMS rated power: 210 W, Audio decoders: Dolby Digital 5.1, DTS Digital Surround. Soundbar speaker RMS power: 120 W, Full-range driver diameter (imperial): 7.62 cm (3"). Subwoofer connectivity: Wireless, Subwoofer RMS power: 90 W, Subwoofer frequency range: 20 - 150 Hz. Product colour: Black, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Reasons to buy
3D tour
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.