Philips B1912B/FR, DECT telephone, Speakerphone, 50 entries, Caller ID, Black
Philips B1912B/FR. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: Black. Number of handsets included: 2