Philips logo

Philips In.Sight wireless HD baby monitor B120S/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97705
Info modified on:
28 Aug 2024, 13:10:27
Short summary description Philips In.Sight wireless HD baby monitor B120S/10:

Philips In.Sight wireless HD baby monitor B120S/10, 1280 x 720 pixels, Auto, Auto, 30 fps, H.264, -10 - 50 °C

Long summary description Philips In.Sight wireless HD baby monitor B120S/10:

Philips In.Sight wireless HD baby monitor B120S/10. Video resolutions: 1280 x 720 pixels, Light exposure modes: Auto, White balance: Auto. Video compression formats: H.264, Temperature measurement range: -10 - 50 °C, Mobile operating systems supported: Android 2.3, iOS 4.3. Interface: Wi-Fi, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), 4G standard: LTE. Product colour: White, Speaker type: 2-way. Package width: 158 mm, Package depth: 78 mm, Package height: 160 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.