Philips logo

Philips CD Soundmachine AZB798T/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304232
Info modified on:
10 May 2023, 13:04:38
Short summary description Philips CD Soundmachine AZB798T/12:

Philips CD Soundmachine AZB798T/12, Analog & digital, DAB, DAB+, FM, Player, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle, 12 W

Long summary description Philips CD Soundmachine AZB798T/12:

Philips CD Soundmachine AZB798T/12. Tuner type: Analog & digital, Supported radio bands: DAB, DAB+, FM. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle. RMS rated power: 12 W. Audio formats supported: MP3, WMA. Display type: LCD, Backlight colour: Blue

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.