Philips logo

Philips AZB600/12 portable stereo system Digital 2 W DAB, DAB+, FM Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216328
Info modified on:
14 Mar 2024, 19:43:25
Short summary description Philips AZB600/12 portable stereo system Digital 2 W DAB, DAB+, FM Grey:

Philips AZB600/12, Digital, DAB, DAB+, FM, Player, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle, 2 W

Long summary description Philips AZB600/12 portable stereo system Digital 2 W DAB, DAB+, FM Grey:

Philips AZB600/12. Tuner type: Digital, Supported radio bands: DAB, DAB+, FM. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle. RMS rated power: 2 W, Subwoofer driver diameter (imperial): 7.62 cm (3"). Display type: LCD. Product colour: Grey, Control type: Buttons, Volume control: Rotary

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.