Philips CD Soundmachine AZ790/12, Black, Grey, Silver, Mechanical, 1 deck(s), 1 discs, Top, 12 W
Philips CD Soundmachine AZ790/12. Product colour: Black, Grey, Silver, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 12 W, Speaker type: 2-way. Supported radio bands: FM, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm