Philips logo

Philips CD Soundmachine AZ780/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137842
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips CD Soundmachine AZ780/12:

Philips CD Soundmachine AZ780/12, 3 kg, Black, Portable CD player

Long summary description Philips CD Soundmachine AZ780/12:

Philips CD Soundmachine AZ780/12. Audio system: Stereoanlage, Audio formats supported: CD-A, MP3, WMA. RMS rated power: 2 W. Supported radio bands: FM. Device type: Portable CD player, Product colour: Black, Channels quantity: 20 channels. Weight: 3 kg, Depth: 270 mm, Height: 170 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.