Philips logo

Philips CD Soundmachine AZ380/94

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74140
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips CD Soundmachine AZ380/94:

Philips CD Soundmachine AZ380/94, AM, FM, Player, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle, 2 W, MP3

Long summary description Philips CD Soundmachine AZ380/94:

Philips CD Soundmachine AZ380/94. Supported radio bands: AM, FM. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle. RMS rated power: 2 W. Audio formats supported: MP3. Display type: LCD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.