Philips logo

Philips CD Soundmachine AZ1852/98

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48383
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips CD Soundmachine AZ1852/98:

Philips CD Soundmachine AZ1852/98, Blue, Grey, Mechanical, 1 deck(s), 1 discs, Top, 2 W

Long summary description Philips CD Soundmachine AZ1852/98:

Philips CD Soundmachine AZ1852/98. Product colour: Blue, Grey, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 2 W. Supported radio bands: FM. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.