Philips logo

Philips AZ1004/00C home audio system 2 W Blue, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81234
Info modified on:
14 Mar 2024, 18:45:43
Short summary description Philips AZ1004/00C home audio system 2 W Blue, Silver:

Philips AZ1004/00C, Blue, Silver, Mechanical, 1 deck(s), 1 discs, Top, 2 W

Long summary description Philips AZ1004/00C home audio system 2 W Blue, Silver:

Philips AZ1004/00C. Product colour: Blue, Silver, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 2 W, Speaker type: 1-way. Supported radio bands: FM, MF. Display type: LCD, Display digits: 2 digits. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.