Philips docking speaker with Bluetooth® AS351/12, 2.0 channels, 10 W, 7.62 cm, 3.5 mm, 2.1+EDR, A2DP, AVRCP, SPP
Philips docking speaker with Bluetooth® AS351/12. Audio output channels: 2.0 channels, RMS rated power: 10 W, Driver diameter: 7.62 cm. Headphone connectivity: 3.5 mm, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP, SPP. Product colour: Black, Volume control: Digital. Power source type: AC, Battery, Battery technology: Alkaline, Battery type: AA. Cables included: AUX