Philips AJ3700/12, Clock, Digital, FM, 87.5 - 108 MHz, 0.08 W, LCD
Philips AJ3700/12. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 0.08 W. Display type: LCD, Backlight colour: White. Battery technology: Alkaline, Compatible battery sizes: AA, Battery voltage: 1.5 V. Power source: Battery