Philips logo

Philips Clock Radio AJ3226/12

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43184
Info modified on:
14 Mar 2024, 17:43:47
Short summary description Philips Clock Radio AJ3226/12:

Philips Clock Radio AJ3226/12, Digital alarm clock, Black, 6F22 9V, 174 mm, 62 mm, 159 mm

Long summary description Philips Clock Radio AJ3226/12:

Philips Clock Radio AJ3226/12. Type: Digital alarm clock, Product colour: Black. Battery type: 6F22 9V. Width: 174 mm, Height: 62 mm, Depth: 159 mm. Quantity per pack: 1 pc(s), Package width: 184 mm, Package depth: 70 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.