Philips logo

Philips Clock Radio AJ3121/12

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107427
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Clock Radio AJ3121/12:

Philips Clock Radio AJ3121/12, Clock, AM, FM, 0.1 W, 4 digits, Black, White, Rotary

Long summary description Philips Clock Radio AJ3121/12:

Philips Clock Radio AJ3121/12. Radio type: Clock, Supported radio bands: AM, FM. RMS rated power: 0.1 W. Display digits: 4 digits. Product colour: Black, White, Volume control: Rotary. Battery type: 9V, Battery voltage: 9 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.