Philips logo

Philips AJ3120 Clock Radio

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114318
Info modified on:
27 Oct 2022, 09:51:57
Short summary description Philips AJ3120 Clock Radio:

Philips AJ3120 Clock Radio, Clock, Digital, AM, FM, MW, 88 - 108 MHz, 6.35 cm, OLED

Long summary description Philips AJ3120 Clock Radio:

Philips AJ3120 Clock Radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: AM, FM, MW. Driver unit: 6.35 cm. Display type: OLED, Display digits: 4 digits. Product colour: Blue, Volume control: Rotary. Battery voltage: 1.5 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.