Philips logo

Philips AJ3112 Clock Radio

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84485
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AJ3112 Clock Radio:

Philips AJ3112 Clock Radio, Clock, FM, MW, 0.1 W, Black, White, Rotary, 9V

Long summary description Philips AJ3112 Clock Radio:

Philips AJ3112 Clock Radio. Radio type: Clock, Supported radio bands: FM, MW. RMS rated power: 0.1 W. Product colour: Black, White, Volume control: Rotary. Battery type: 9V, Battery voltage: 9 V. Weight: 900 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.