Philips logo

Philips Weather Clock Radio AJ210/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102555
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Weather Clock Radio AJ210/12:

Philips Weather Clock Radio AJ210/12, Personal, FM, 0.08 W, LCD, Rotary, Alkaline

Long summary description Philips Weather Clock Radio AJ210/12:

Philips Weather Clock Radio AJ210/12. Radio type: Personal, Supported radio bands: FM. RMS rated power: 0.08 W. Display type: LCD. Volume control: Rotary. Battery technology: Alkaline, Battery type: AAA, Battery voltage: 1.5 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.